Amphenol Corporation NTC Thermistors JS5698

Description
NTC Thermistor 10k
Request a Quote Datasheet
Description
NTC Thermistor 10k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1456-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1456-ND
NTC Thermistors 235-1456-ND
NTC Thermistor 10k

NTC Thermistor 10k

Buy Now Datasheet
Self-Adhering Surface Temp Sensor, 750Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 01AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Self-Adhering Surface Temp Sensor, 750Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
01AC4307
Self-Adhering Surface Temp Sensor, 750Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors 01AC4307
SELF-ADHERING SURFACE TEMP SENSOR, 750MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

SELF-ADHERING SURFACE TEMP SENSOR, 750MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1456-ND 01AC4307
Product Name NTC Thermistors Self-Adhering Surface Temp Sensor, 750Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Temperature Range -30 to 70 C (-22 to 158 F) -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details