Amphenol Corporation Self-Adhering Surface Temp Sensor, 700Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors JS4298

Description
SELF-ADHERING SURFACE TEMP SENSOR, 700MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes
Datasheet
Description
SELF-ADHERING SURFACE TEMP SENSOR, 700MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Adhering Surface Temp Sensor, 700Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 01AC4305 - Newark, An Avnet Company
Chicago, IL, United States
Self-Adhering Surface Temp Sensor, 700Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
01AC4305
Self-Adhering Surface Temp Sensor, 700Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors 01AC4305
SELF-ADHERING SURFACE TEMP SENSOR, 700MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

SELF-ADHERING SURFACE TEMP SENSOR, 700MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 01AC4305
Product Name Self-Adhering Surface Temp Sensor, 700Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
Thermistor ICs - 1678207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details