Amphenol Corporation Relays - Relay Sockets JRS300150

Description
Win Source Part Number: 1118074-JRS300150 Category: Relays>Relay Sockets Series: Quick Mount Type: Housing Number of Positions: 11 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: JRS300
Request a Quote Datasheet
Description
Win Source Part Number: 1118074-JRS300150 Category: Relays>Relay Sockets Series: Quick Mount Type: Housing Number of Positions: 11 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: JRS300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - JRS300150 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
JRS300150
Relays - Relay Sockets JRS300150
Win Source Part Number: 1118074-JRS300150 Category: Relays>Relay Sockets Series: Quick Mount Type: Housing Number of Positions: 11 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: JRS300

Win Source Part Number: 1118074-JRS300150
Category: Relays>Relay Sockets
Series: Quick Mount
Type: Housing
Number of Positions: 11
Termination Style: Crimp Contact
Package: Bulk
Standard Package: 25
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol PCD
Base Product Number: JRS300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number JRS300150
Product Name Relays - Relay Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2766011 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style Panel
Terminal Type Solder
Number of Pins/Blades 14-Pin/Blade
View Details