Amphenol Corporation Relays - Relay Sockets JRS200201

Description
Win Source Part Number: 1137283-JRS200201 Category: Relays>Relay Sockets Series: Quick Mount Type: Socket Number of Positions: 8 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Other Names: equivalent M12883/41 Base Product Number: JRS200
Request a Quote Datasheet
Description
Win Source Part Number: 1137283-JRS200201 Category: Relays>Relay Sockets Series: Quick Mount Type: Socket Number of Positions: 8 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Other Names: equivalent M12883/41 Base Product Number: JRS200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - JRS200201 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
JRS200201
Relays - Relay Sockets JRS200201
Win Source Part Number: 1137283-JRS200201 Category: Relays>Relay Sockets Series: Quick Mount Type: Socket Number of Positions: 8 Termination Style: Crimp Contact Package: Bulk Standard Package: 25 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Other Names: equivalent M12883/41 Base Product Number: JRS200

Win Source Part Number: 1137283-JRS200201
Category: Relays>Relay Sockets
Series: Quick Mount
Type: Socket
Number of Positions: 8
Termination Style: Crimp Contact
Package: Bulk
Standard Package: 25
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol PCD
Other Names: equivalent M12883/41
Base Product Number: JRS200

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
JRS200201
Relay Sockets & Fixings JRS200201
Relay Sockets & Fixings Quick Mount 2 POLE WC

Relay Sockets & Fixings Quick Mount 2 POLE WC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number JRS200201 JRS200201
Product Name Relays - Relay Sockets Relay Sockets & Fixings
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841339 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details