Amphenol Corporation Quick Mount, 4 Pole Amphenol Pcd JRE400200

Description
QUICK MOUNT, 4 POLE
Description
QUICK MOUNT, 4 POLE

Suppliers

Company
Product
Description
Supplier Links
Quick Mount, 4 Pole Amphenol Pcd - 31X3181 - Newark, An Avnet Company
Chicago, IL, United States
Quick Mount, 4 Pole Amphenol Pcd
31X3181
Quick Mount, 4 Pole Amphenol Pcd 31X3181
QUICK MOUNT, 4 POLE

QUICK MOUNT, 4 POLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31X3181
Product Name Quick Mount, 4 Pole Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details