Amphenol Corporation 100A Electronic Connector JPD-1110046

Description
Circular Connector Power Plug 3 Pole 4 Wire 100A Pin Contact Cable Mount Product overview: JPD-1110046 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JPD-1110046 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circular Connector Power Plug 3 Pole 4 Wire 100A Pin Contact Cable Mount Product overview: JPD-1110046 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JPD-1110046 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100A Electronic Connector
2005-JPD-1110046
100A Electronic Connector 2005-JPD-1110046
Circular Connector Power Plug 3 Pole 4 Wire 100A Pin Contact Cable Mount Product overview: JPD-1110046 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JPD-1110046 can be used for catalog matching and distributor lookup.

Circular Connector Power Plug 3 Pole 4 Wire 100A Pin Contact Cable Mount Product overview: JPD-1110046 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JPD-1110046 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - JPD-1110046 - 975461-JPD-1110046 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - JPD-1110046
975461-JPD-1110046
Circular Connectors - JPD-1110046 975461-JPD-1110046
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975461-JPD-1110046 Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Amphenol Industrial Operations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975461-JPD-1110046
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2005-JPD-1110046 975461-JPD-1110046
Product Name 100A Electronic Connector Circular Connectors - JPD-1110046
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data