Amphenol Corporation Circular Connectors - JN1003FG1035SN1 JN1003FG1035SN1

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024972-JN1003FG1035 SN1 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 13 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-18-32P; MS3126F16-26P; PT06SE-14-19P; MS3126F12-10P; AHD16-9-1939S; D38999/26WB98SN; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024972-JN1003FG1035 SN1 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 13 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-18-32P; MS3126F16-26P; PT06SE-14-19P; MS3126F12-10P; AHD16-9-1939S; D38999/26WB98SN; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - JN1003FG1035SN1 - 1024972-JN1003FG1035SN1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - JN1003FG1035SN1
1024972-JN1003FG1035SN1
Circular Connectors - JN1003FG1035SN1 1024972-JN1003FG1035SN1
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024972-JN1003FG1035 SN1 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 13 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-18-32P; MS3126F16-26P; PT06SE-14-19P; MS3126F12-10P; AHD16-9-1939S; D38999/26WB98SN; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024972-JN1003FG1035SN1
Connector Type: Circular
Termination: Crimp
Contact Material: Copper
Number of Contacts: 13
Gender: Male
Contact Plating: Gold
Body Material: Aluminium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): PT02SE-18-32P; MS3126F16-26P; PT06SE-14-19P; MS3126F12-10P; AHD16-9-1939S; D38999/26WB98SN;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
Electronic Connector
2005-JN1003FG1035SN1
Electronic Connector 2005-JN1003FG1035SN1
AMPHENOL JN1003FG1035SN1 Circular Connector, MIL-C-38999 Series I & III (VG96912), Plug, 13 Contacts, Socket, Crimp Product overview: JN1003FG1035SN1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JN1003FG1035SN1 can be used for catalog matching and distributor lookup.

AMPHENOL JN1003FG1035SN1 Circular Connector, MIL-C-38999 Series I & III (VG96912), Plug, 13 Contacts, Socket, Crimp Product overview: JN1003FG1035SN1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JN1003FG1035SN1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1024972-JN1003FG1035SN1 2005-JN1003FG1035SN1
Product Name Circular Connectors - JN1003FG1035SN1 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products