Amphenol Corporation 16MM,HYDROCARBON INFRARED GAS SENSOR IR12GM_1

Description
16MM,HYDROCARBON INFRARED GAS SENSOR
Request a Quote
Description
16MM,HYDROCARBON INFRARED GAS SENSOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16MM,HYDROCARBON INFRARED GAS SENSOR - IR12GM_1 - Heilind Electronics, Inc.
Wilmington, MA, United States
16MM,HYDROCARBON INFRARED GAS SENSOR
IR12GM_1
16MM,HYDROCARBON INFRARED GAS SENSOR IR12GM_1
16MM,HYDROCARBON INFRARED GAS SENSOR

16MM,HYDROCARBON INFRARED GAS SENSOR

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Moisture Meters
Product Number IR12GM_1
Product Name 16MM,HYDROCARBON INFRARED GAS SENSOR
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details