Amphenol Commercial Products Usb Adapter, Type A-Type A, Rcpt, Ip67; Usb Connector Convert From Amphenol Communications Solutions ID451-000

Description
USB ADAPTER, TYPE A-TYPE A, RCPT, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:ID Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE A-TYPE A, RCPT, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:ID Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type A-Type A, Rcpt, Ip67; Usb Connector Convert From Amphenol Communications Solutions - 99K7534 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type A-Type A, Rcpt, Ip67; Usb Connector Convert From Amphenol Communications Solutions
99K7534
Usb Adapter, Type A-Type A, Rcpt, Ip67; Usb Connector Convert From Amphenol Communications Solutions 99K7534
USB ADAPTER, TYPE A-TYPE A, RCPT, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:ID Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE A-TYPE A, RCPT, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:ID Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
connector,usb type a,rugged receptacle with cover,ip67 - 70144945 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,usb type a,rugged receptacle with cover,ip67
70144945
connector,usb type a,rugged receptacle with cover,ip67 70144945
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal solution for data transfer in harsh or demanding environments against physical and environmental conditions. They are unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal solution for data transfer in harsh or demanding environments against physical and environmental conditions. They are unshaken by hostile environmental elements.

Supplier's Site
USB Connectors - ID451-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
ID451-000
USB Connectors ID451-000
USB Connectors USB RECEPTACLE PNL MNT IP67 NICKEL

USB Connectors USB RECEPTACLE PNL MNT IP67 NICKEL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 99K7534 70144945 ID451-000
Product Name Usb Adapter, Type A-Type A, Rcpt, Ip67; Usb Connector Convert From Amphenol Communications Solutions connector,usb type a,rugged receptacle with cover,ip67 USB Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details