Amphenol Commercial Products connector,rj receptacle,panel mount,metal die cast housing,ip67 ID450-000

Description
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.
Datasheet
Description
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,rj receptacle,panel mount,metal die cast housing,ip67 - 70144933 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rj receptacle,panel mount,metal die cast housing,ip67
70144933
connector,rj receptacle,panel mount,metal die cast housing,ip67 70144933
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

Supplier's Site
Enet Adaptor, Rj45, Rcpt, 8P8C, Cat5; In Line Connector A Amphenol Communications Solutions - 99K7533 - Newark, An Avnet Company
Chicago, IL, United States
Enet Adaptor, Rj45, Rcpt, 8P8C, Cat5; In Line Connector A Amphenol Communications Solutions
99K7533
Enet Adaptor, Rj45, Rcpt, 8P8C, Cat5; In Line Connector A Amphenol Communications Solutions 99K7533
ENET ADAPTOR, RJ45, RCPT, 8P8C, CAT5; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Connector Type:RJ45 RoHS Compliant: Yes

ENET ADAPTOR, RJ45, RCPT, 8P8C, CAT5; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Connector Type:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ID450-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ID450-000
Modular Connectors / Ethernet Connectors ID450-000
Modular Connectors / Ethernet Connectors RJ45 RECEPT ASSEMBLY PNL MNT IP67 NICKEL

Modular Connectors / Ethernet Connectors RJ45 RECEPT ASSEMBLY PNL MNT IP67 NICKEL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70144933 99K7533 ID450-000
Product Name connector,rj receptacle,panel mount,metal die cast housing,ip67 Enet Adaptor, Rj45, Rcpt, 8P8C, Cat5; In Line Connector A Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1734473-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details