ID25S33E4GX00LF-DSUB
25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 25 POSITION, SOCKET; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA D Series; No. of Contacts:25Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ID25S33E4GX00LF | 609-5920-ND | 71K5289 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 25 Position, Socket; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts |