Amphenol Corporation Electronic Connector ID15S33E4GV00LF

Description
DELTA D ANGLED SOLDER
Request a Quote Datasheet
Description
DELTA D ANGLED SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DELTA D ANGLED SOLDER

DELTA D ANGLED SOLDER

Buy Now
Singapore, Singapore
Electronic Connector
438-ID15S33E4GV00LF
Electronic Connector 438-ID15S33E4GV00LF
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: ID15S33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-ID15S33E4GV00LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: ID15S33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-ID15S33E4GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5371-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5371-ND
D-Sub Connector Assemblies 609-5371-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
ID15S33E4GV00LF
D-Sub Connectors ID15S33E4GV00LF
ID15S33E4GV00LF-DSUB R/A STB 15 SOCKET

ID15S33E4GV00LF-DSUB R/A STB 15 SOCKET

Buy Now
D Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions - 84K2870 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
84K2870
D Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions 84K2870
D SUB CONN, RCPT, 15POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D ID Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D ID Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Id15S33E4Gv00Lf-Dsub R/a Stb 25 Socket / Amphenol Fci Amphenol Communications Solutions - 38AJ7549 - Newark, An Avnet Company
Chicago, IL, United States
Id15S33E4Gv00Lf-Dsub R/a Stb 25 Socket / Amphenol Fci Amphenol Communications Solutions
38AJ7549
Id15S33E4Gv00Lf-Dsub R/a Stb 25 Socket / Amphenol Fci Amphenol Communications Solutions 38AJ7549
ID15S33E4GV00LF-DSUB R/A STB 25 SOCKET / AMPHENOL FCI

ID15S33E4GV00LF-DSUB R/A STB 25 SOCKET / AMPHENOL FCI

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol FCI Asia ID15S33E4GV00LF 438-ID15S33E4GV00LF 609-5371-ND ID15S33E4GV00LF 84K2870 38AJ7549
Product Name Electronic Connector D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions Id15S33E4Gv00Lf-Dsub R/a Stb 25 Socket / Amphenol Fci Amphenol Communications Solutions
Termination Solder Solder
Voltage Rating 300 volts 300 volts
Current Rating 5.0 amps 5.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data