Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333243-ID09S33E4GX0
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 9
Color: Black
Features: Board Lock, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 70
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyester
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Other Part Number: 609-5771,ID09S33E4GX
Base Product Number: ID09S33
RoHS Status: RoHS Compliant
9 Position D-Sub Receptacle, Female Sockets Connector
ID09S33E4GX00LF-DELT
D SUB CONN, R/A RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333243-ID09S33E4GX00LF | 609-5771-ND | ID09S33E4GX00LF | ID09S33E4GX00LF | 62K4732 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Sub Connectors | Connectors Unreviewed | D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts | 300 volts | |||
| Current Rating | 5.0 amps | 5.0 amps |