Amphenol Communications Solutions D - SUB, D - SHAPED connectors - ID09P33E4GV96LF ID09P33E4GV96LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 874281-ID09P33E4GV96 LF Series: ID Operating Temperature Range: -55°C ~ 125°C Features: 9 Position D-Sub Plug, Male Pins Connector Package: Bulk Mounting: Through Hole, Right Angle Family Name: ID09P33 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 874281-ID09P33E4GV96 LF Series: ID Operating Temperature Range: -55°C ~ 125°C Features: 9 Position D-Sub Plug, Male Pins Connector Package: Bulk Mounting: Through Hole, Right Angle Family Name: ID09P33 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - ID09P33E4GV96LF - 874281-ID09P33E4GV96LF - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - ID09P33E4GV96LF
874281-ID09P33E4GV96LF
D - SUB, D - SHAPED connectors - ID09P33E4GV96LF 874281-ID09P33E4GV96LF
Manufacturer: AMPHENOL Win Source Part Number: 874281-ID09P33E4GV96 LF Series: ID Operating Temperature Range: -55°C ~ 125°C Features: 9 Position D-Sub Plug, Male Pins Connector Package: Bulk Mounting: Through Hole, Right Angle Family Name: ID09P33 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 874281-ID09P33E4GV96LF
Series: ID
Operating Temperature Range: -55°C ~ 125°C
Features: 9 Position D-Sub Plug, Male Pins Connector
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: ID09P33
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 438-ID09P33E4GV96LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-ID09P33E4GV96LF
Electronic Connector 438-ID09P33E4GV96LF
Conn D-Subminiature M 9 POS 2.76mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: ID09P33E4GV96LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-ID09P33E4GV96LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature M 9 POS 2.76mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: ID09P33E4GV96LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-ID09P33E4GV96LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Id09P33E4Gv96Lf-Dsub R/a Stb 9 Pin / Tray Amphenol Communications Solutions - 63AC9950 - Newark, An Avnet Company
Chicago, IL, United States
Id09P33E4Gv96Lf-Dsub R/a Stb 9 Pin / Tray Amphenol Communications Solutions
63AC9950
Id09P33E4Gv96Lf-Dsub R/a Stb 9 Pin / Tray Amphenol Communications Solutions 63AC9950
ID09P33E4GV96LF-DSUB R/A STB 9 PIN / Tray

ID09P33E4GV96LF-DSUB R/A STB 9 PIN / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 874281-ID09P33E4GV96LF 438-ID09P33E4GV96LF 63AC9950
Product Name D - SUB, D - SHAPED connectors - ID09P33E4GV96LF Electronic Connector Id09P33E4Gv96Lf-Dsub R/a Stb 9 Pin / Tray Amphenol Communications Solutions
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details