ID09P33E4GV00LF-DSUB
9 Position D-Sub Plug, Male Pins Connector
9 Pin Male D-Sub Connector, Right Angle, Gold, 300V, Solder Product overview: ID09P33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-ID09P33E4GV00LF can be used for catalog matching and distributor lookup.
D SUB CONN, R/A PLUG, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ID09P33E4GV00LF | 609-5918-ND | 438-ID09P33E4GV00LF | 84K2869 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | 300V Electronic Connector | D Sub Conn, R/a Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts | 300 volts |