Amphenol Corporation Terminal Blocks - HX2001800000G HX2001800000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1044386-HX2001800000 G Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1044386-HX2001800000 G Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HX2001800000G - 1044386-HX2001800000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HX2001800000G
1044386-HX2001800000G
Terminal Blocks - HX2001800000G 1044386-HX2001800000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1044386-HX2001800000 G Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Anytek
Win Source Part Number: 1044386-HX2001800000G
Packaging: Bulk
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 8A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1044386-HX2001800000G
Product Name Terminal Blocks - HX2001800000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22048-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers