ANYTEK Technology Corporation Ltd. Terminal Blocks - HX15018000J0G HX15018000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063750-HX15018000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 26 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063750-HX15018000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 26 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HX15018000J0G - 1063750-HX15018000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HX15018000J0G
1063750-HX15018000J0G
Terminal Blocks - HX15018000J0G 1063750-HX15018000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063750-HX15018000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 8 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 26 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063750-HX15018000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Grey
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Contact Plating: Brass, Tin
Current: 8 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 16 AWG
Number of Positions Per Level: 15

Buy Now
Hx- 5.0- 15P Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel 180D @ Mark Amphenol Anytek - 33X7471 - Newark, An Avnet Company
Chicago, IL, United States
Hx- 5.0- 15P Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel 180D @ Mark Amphenol Anytek
33X7471
Hx- 5.0- 15P Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel 180D @ Mark Amphenol Anytek 33X7471
HX- 5.0- 15P Grey ; contact with bright Tin-plated wire guard with stainless steel 180D @ MARK

HX- 5.0- 15P Grey ; contact with bright Tin-plated wire guard with stainless steel 180D @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1063750-HX15018000J0G 33X7471
Product Name Terminal Blocks - HX15018000J0G Hx- 5.0- 15P Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel 180D @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details