Manufacturer: Amphenol Anytek
Win Source Part Number: 1044384-HX1501800000
Packaging: Bulk
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 8A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1044384-HX1501800000G |
| Product Name | Terminal Blocks - HX1501800000G |
| Mounting | Through Hole |