Amphenol Corporation Free Hanging, Panel Mount HVSLS800082A150

Description
HVSLS 800 2 POLE R/A PLUG; WITH
Request a Quote Datasheet
Description
HVSLS 800 2 POLE R/A PLUG; WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-HVSLS800082A150-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSLS800082A150-ND
Free Hanging, Panel Mount 1032-HVSLS800082A150-ND
HVSLS 800 2 POLE R/A PLUG; WITH

HVSLS 800 2 POLE R/A PLUG; WITH

Buy Now Datasheet
EV Connectors - 1741959 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741959
EV Connectors 1741959
Amphenol Industrial HVSLS800082A150

Amphenol Industrial HVSLS800082A150

Supplier's Site
EV Connectors - 1741995 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741995
EV Connectors 1741995
Amphenol Industrial HVSLS800082A150

Amphenol Industrial HVSLS800082A150

Supplier's Site
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5297 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5297
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5297
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate HVSLS 800 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate HVSLS 800 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032-HVSLS800082A150-ND 1741959 44AC5297
Product Name Free Hanging, Panel Mount EV Connectors Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - CAM.130.UG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers