Connector
HVSLS 600 2 POLE R/A PLUG; WITH
Amphenol Industrial HVSLS600082A125
Amphenol Industrial HVSLS600082A125
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate HVSLS 600 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HVSLS600082A125 | 1032-HVSLS600082A125-ND | 1741956 | 44AC5294 |
| Product Name | Free Hanging, Panel Mount | EV Connectors | Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd | |
| Geometry | Right Angle | Right Angle |