Amphenol Corporation Free Hanging, Panel Mount HVSLS600082A116

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 1032-HVSLS600082A116-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSLS600082A116-ND
Free Hanging, Panel Mount 1032-HVSLS600082A116-ND
HVSLS 600 2 POLE R/A PLUG; WITH

HVSLS 600 2 POLE R/A PLUG; WITH

Buy Now Datasheet
EV Connectors - 1741987 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741987
EV Connectors 1741987
Amphenol Industrial HVSLS600082A116

Amphenol Industrial HVSLS600082A116

Supplier's Site
EV Connectors - 1741957 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741957
EV Connectors 1741957
Amphenol Industrial HVSLS600082A116

Amphenol Industrial HVSLS600082A116

Supplier's Site
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5293 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5293
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5293
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate HVSLS 600 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate HVSLS 600 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HVSLS600082A116 1032-HVSLS600082A116-ND 1741987 44AC5293
Product Name Free Hanging, Panel Mount EV Connectors Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details