Amphenol Corporation EV Connectors HVSL800082A150

Description
Amphenol Industrial HVSL800082A150
Request a Quote Datasheet
Description
Amphenol Industrial HVSL800082A150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 1741972 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741972
EV Connectors 1741972
Amphenol Industrial HVSL800082A150

Amphenol Industrial HVSL800082A150

Supplier's Site
EV Connectors - 1741943 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741943
EV Connectors 1741943
Amphenol Industrial HVSL800082A150

Amphenol Industrial HVSL800082A150

Supplier's Site
Free Hanging, Panel Mount - 1032-HVSL800082A150-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL800082A150-ND
Free Hanging, Panel Mount 1032-HVSL800082A150-ND
HVSL 800 2 POLE R/A PLUG; WITH H

HVSL 800 2 POLE R/A PLUG; WITH H

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5323 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5323
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5323
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate S HVSL 800 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate S HVSL 800 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1741972 1032-HVSL800082A150-ND 44AC5323
Product Name EV Connectors Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details