Connector
Amphenol Industrial HVSL800062A135
Amphenol Industrial HVSL800062A135
HVSL 800 2 POLE STRAIGHT PLUG; W
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate S HVSL 800 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HVSL800062A135 | 1741944 | 1032-HVSL800062A135-ND | 44AC5320 |
| Product Name | EV Connectors | Free Hanging, Panel Mount | Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd | |
| Gender | Male / Plug; Female / Jack |