Amphenol Corporation Automotive Conn, Rcpt, 3Pos, Box Mount; Product Range Amphenol Pcd HVSL633023A104

Description
AUTOMOTIVE CONN, RCPT, 3POS, BOX MOUNT; Product Range:Excel Mate Eco HVSL633 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 3POS, BOX MOUNT; Product Range:Excel Mate Eco HVSL633 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 3Pos, Box Mount; Product Range Amphenol Pcd - 44AC5316 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 3Pos, Box Mount; Product Range Amphenol Pcd
44AC5316
Automotive Conn, Rcpt, 3Pos, Box Mount; Product Range Amphenol Pcd 44AC5316
AUTOMOTIVE CONN, RCPT, 3POS, BOX MOUNT; Product Range:Excel Mate Eco HVSL633 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 3POS, BOX MOUNT; Product Range:Excel Mate Eco HVSL633 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC5316
Product Name Automotive Conn, Rcpt, 3Pos, Box Mount; Product Range Amphenol Pcd
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details