Amphenol Corporation Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd HVSL282062A104

Description
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5313
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5313
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC5313
Product Name Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details