Amphenol Corporation Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd HVSL282062A103

Description
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5312 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5312
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5312
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Eco HVSL282 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC5312
Product Name Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data