HVSL 1000 2 POLE R/A PLUG; WITH
Amphenol Industrial HVSL1000082A150
Amphenol Industrial HVSL1000082A150
Connector
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1032-HVSL1000082A150-ND | 1741936 | HVSL1000082A150 | 44AC5308 |
| Product Name | Free Hanging, Panel Mount | EV Connectors | Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd | |
| Geometry | Right Angle | Right Angle |