Amphenol Corporation Free Hanging, Panel Mount HVSL1000082A135

Description
HVSL 1000 2 POLE R/A PLUG; WITH
Request a Quote Datasheet
Description
HVSL 1000 2 POLE R/A PLUG; WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-HVSL1000082A135-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL1000082A135-ND
Free Hanging, Panel Mount 1032-HVSL1000082A135-ND
HVSL 1000 2 POLE R/A PLUG; WITH

HVSL 1000 2 POLE R/A PLUG; WITH

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5307 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5307
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5307
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-HVSL1000082A135-ND 44AC5307
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1033-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details