Amphenol Corporation Automotive Conn, Plug, 3Pos, Cable; Product Range Amphenol Pcd HVSL1000063A135

Description
AUTOMOTIVE CONN, PLUG, 3POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, PLUG, 3POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 3Pos, Cable; Product Range Amphenol Pcd - 44AC5305 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 3Pos, Cable; Product Range Amphenol Pcd
44AC5305
Automotive Conn, Plug, 3Pos, Cable; Product Range Amphenol Pcd 44AC5305
AUTOMOTIVE CONN, PLUG, 3POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 3POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC5305
Product Name Automotive Conn, Plug, 3Pos, Cable; Product Range Amphenol Pcd
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data