Amphenol Corporation EV Connectors HVSL1000062A135

Description
Amphenol Industrial HVSL1000062A135
Request a Quote Datasheet
Description
Amphenol Industrial HVSL1000062A135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 1741967 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741967
EV Connectors 1741967
Amphenol Industrial HVSL1000062A135

Amphenol Industrial HVSL1000062A135

Supplier's Site
EV Connectors - 1741931 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741931
EV Connectors 1741931
Amphenol Industrial HVSL1000062A135

Amphenol Industrial HVSL1000062A135

Supplier's Site
Free Hanging, Panel Mount - 1032-HVSL1000062A135-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL1000062A135-ND
Free Hanging, Panel Mount 1032-HVSL1000062A135-ND
HVSL 1000 2 POLE STRAIGHT PLUG;

HVSL 1000 2 POLE STRAIGHT PLUG;

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd - 44AC5303 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
44AC5303
Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd 44AC5303
AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1741967 1032-HVSL1000062A135-ND HVSL1000062A135 44AC5303
Product Name EV Connectors Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, Cable; Product Range Amphenol Pcd
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data