Amphenol Corporation Free Hanging, Panel Mount HVSL1000061A150

Description
HVSL 1000 SINGLE POLE STRAIGHT P
Request a Quote Datasheet
Description
HVSL 1000 SINGLE POLE STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-HVSL1000061A150-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL1000061A150-ND
Free Hanging, Panel Mount 1032-HVSL1000061A150-ND
HVSL 1000 SINGLE POLE STRAIGHT P

HVSL 1000 SINGLE POLE STRAIGHT P

Buy Now Datasheet
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd - 44AC5302 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
44AC5302
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd 44AC5302
AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-HVSL1000061A150-ND 44AC5302
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details