Amphenol Corporation Free Hanging, Panel Mount HVSL1000061A135

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 1032-HVSL1000061A135-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL1000061A135-ND
Free Hanging, Panel Mount 1032-HVSL1000061A135-ND
HVSL 1000 SINGLE POLE STRAIGHT P

HVSL 1000 SINGLE POLE STRAIGHT P

Buy Now Datasheet
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd - 44AC5301 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
44AC5301
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd 44AC5301
AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:Excel Mate Plus HVSL 1000 Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HVSL1000061A135 1032-HVSL1000061A135-ND 44AC5301
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details