Amphenol Corporation Free Hanging, Panel Mount HVBI705R10AFCARDFG70L0000

Description
HVBI R10 SINGLE POLE STRAIGHT PL
Request a Quote Datasheet
Description
HVBI R10 SINGLE POLE STRAIGHT PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-HVBI705R10AFCARDFG70L0000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVBI705R10AFCARDFG70L0000-ND
Free Hanging, Panel Mount 1032-HVBI705R10AFCARDFG70L0000-ND
HVBI R10 SINGLE POLE STRAIGHT PL

HVBI R10 SINGLE POLE STRAIGHT PL

Buy Now Datasheet
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd - 44AC5285 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
44AC5285
Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd 44AC5285
AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:HVBI Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminium Alloy Body; Contact RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 1POS, CABLE; Product Range:HVBI Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Aluminium Alloy Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-HVBI705R10AFCARDFG70L0000-ND 44AC5285
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 1Pos, Cable; Product Range Amphenol Pcd
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details