Amphenol Aerospace Corporation Circular Connector Assemblies HV06RF37-57R

Description
7 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV06RF37-57R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV06RF37-57R-ND
Circular Connector Assemblies 1178-HV06RF37-57R-ND
7 Position Circular Connector Plug, Female Sockets Crimp

7 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 37-57, Cable; Product Range Amphenol Aerospace - 95AJ6987 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 37-57, Cable; Product Range Amphenol Aerospace
95AJ6987
Mil Spec Cir Conn, Plug, 37-57, Cable; Product Range Amphenol Aerospace 95AJ6987
MIL SPEC CIR CONN, PLUG, 37-57, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 37-57, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV06RF37-57R-ND 95AJ6987
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 37-57, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - ECG.2B.319.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers