Amphenol Aerospace Corporation Circular Connector Assemblies HV06RF37-56R

Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV06RF37-56R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV06RF37-56R-ND
Circular Connector Assemblies 1178-HV06RF37-56R-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace - 95AJ6985 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace
95AJ6985
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace 95AJ6985
MIL SPEC CIR CONN, PLUG, 37-56, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 37-56, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV06RF37-56R-ND 95AJ6985
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers