Amphenol Aerospace Corporation Circular Connector Assemblies HV06RF37-56P

Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV06RF37-56P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV06RF37-56P-ND
Circular Connector Assemblies 1178-HV06RF37-56P-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace - 95AJ6984 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace
95AJ6984
Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace 95AJ6984
MIL SPEC CIR CONN, PLUG, 37-56, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 37-56, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV06RF37-56P-ND 95AJ6984
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 37-56, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers