Amphenol Aerospace Corporation Circular Connector Assemblies HV06RF23-59P

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV06RF23-59P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV06RF23-59P-ND
Circular Connector Assemblies 1178-HV06RF23-59P-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 23-59, Cable; Product Range Amphenol Aerospace - 95AJ6980 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 23-59, Cable; Product Range Amphenol Aerospace
95AJ6980
Mil Spec Cir Conn, Plug, 23-59, Cable; Product Range Amphenol Aerospace 95AJ6980
MIL SPEC CIR CONN, PLUG, 23-59, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 23-59, CABLE; Product Range:HV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV06RF23-59P-ND 95AJ6980
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 23-59, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data