Amphenol Aerospace Corporation Circular Connector Assemblies HV00RF19-59P

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV00RF19-59P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV00RF19-59P-ND
Circular Connector Assemblies 1178-HV00RF19-59P-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 19-59, Wall Mnt; Product Range Amphenol Aerospace - 95AJ6966 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 19-59, Wall Mnt; Product Range Amphenol Aerospace
95AJ6966
Mil Spec Cir Conn, Rcpt, 19-59, Wall Mnt; Product Range Amphenol Aerospace 95AJ6966
MIL SPEC CIR CONN, RCPT, 19-59, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 19-59, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV00RF19-59P-ND 95AJ6966
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 19-59, Wall Mnt; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details