Amphenol Aerospace Corporation Circular Connector Assemblies HV00RF15-54P

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV00RF15-54P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV00RF15-54P-ND
Circular Connector Assemblies 1178-HV00RF15-54P-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 15-54, Wall Mnt; Product Range Amphenol Aerospace - 95AJ6964 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 15-54, Wall Mnt; Product Range Amphenol Aerospace
95AJ6964
Mil Spec Cir Conn, Rcpt, 15-54, Wall Mnt; Product Range Amphenol Aerospace 95AJ6964
MIL SPEC CIR CONN, RCPT, 15-54, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 15-54, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV00RF15-54P-ND 95AJ6964
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 15-54, Wall Mnt; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data