Humidity Temperature Sensor 0 ~ 99% RH Analog Current, Analog Voltage ±2.5% RH Chassis Mount
HUMITRAC - ENTHALPY TRANSMITTER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | 45-HUMI-EN-XR-D-ND | HUMI-EN-XR-D |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |
| Relative Humidity Range | 0.0 to 99 % | 0.0 to 99 % |
| Relative Humidity Accuracy | 2.5 % |