Amphenol Corporation Sensors, Transducers - Motion Sensors - Accelerometers HT787A

Description
ACCEL IEPE SENSOR 100MV/G 5%
Description
ACCEL IEPE SENSOR 100MV/G 5%

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - HT787A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
HT787A
Sensors, Transducers - Motion Sensors - Accelerometers HT787A
ACCEL IEPE SENSOR 100MV/G 5%

ACCEL IEPE SENSOR 100MV/G 5%

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Accelerometers
Product Number HT787A
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Frequency Range 0.7000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 13201A-2399 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details