ANYTEK Technology Corporation Ltd. Terminal Blocks - HT16508000J0G HT16508000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017581-HT16508000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 16
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017581-HT16508000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HT16508000J0G - 1017581-HT16508000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HT16508000J0G
1017581-HT16508000J0G
Terminal Blocks - HT16508000J0G 1017581-HT16508000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017581-HT16508000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Grey Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 16

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017581-HT16508000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 7.62 mm
Color: Grey
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Contact Plating: Brass, Tin
Current: 15 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 16

Buy Now
Ht- 7.62- 16P Dark Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek - 33X6955 - Newark, An Avnet Company
Chicago, IL, United States
Ht- 7.62- 16P Dark Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
33X6955
Ht- 7.62- 16P Dark Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek 33X6955
HT- 7.62- 16P dark Grey ; contact with bright Tin-plated wire guard with stainless steel @ MARK

HT- 7.62- 16P dark Grey ; contact with bright Tin-plated wire guard with stainless steel @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1017581-HT16508000J0G 33X6955
Product Name Terminal Blocks - HT16508000J0G Ht- 7.62- 16P Dark Grey ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details