Amphenol Corporation Terminal Blocks - HT1500800000G HT1500800000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1044157-HT1500800000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1044157-HT1500800000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HT1500800000G - 1044157-HT1500800000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HT1500800000G
1044157-HT1500800000G
Terminal Blocks - HT1500800000G 1044157-HT1500800000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1044157-HT1500800000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 1044157-HT1500800000G
Packaging: Bulk
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Features: Interlocking (Side)
Wire Gauge: 12-28 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1044157-HT1500800000G
Product Name Terminal Blocks - HT1500800000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details