Amphenol Corporation Sensors, Humidity; Accuracy % Amphenol Advanced Sensors HSP12P

Description
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:-; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:-; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors - 39C2248 - Newark, An Avnet Company
Chicago, IL, United States
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors
39C2248
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors 39C2248
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:-; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:-; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39C2248
Product Name Sensors, Humidity; Accuracy % Amphenol Advanced Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Environmental Sensor ICs - 1346656 - RS Components, Ltd.
Specs
Applications Portable & fixed installation refrigeran leak detectors
Package / Mounting Module
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3901-256F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details