Connector
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1331944-HSDWBRPPCB12
Category: Connectors, Interconnects>Coaxia
Packaging: Tray
Features: Code B
Connector Type: Plug, Male Pin
Fastening Type: Latch Lock
Contact Termination: Solder
Connector Style: HSD®, Fakra, Quadraxial
Housing Color: White
Number of Ports: 1
Standard Package: 70
Mounting: Through Hole, Right Angle
Impedance: 100Ohm
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Thermoplastic
Mating Cycles: 25
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Base Product Number: HSDWBRPPCB
RoHS Status: RoHS Compliant
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | HSDWBRPPCB12B | 1331944-HSDWBRPPCB12B | 82AC5156 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions | |
| Termination | Solder |