Amphenol Corporation Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions HSDNKRPPCB12B

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions - 82AC5154 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
82AC5154
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions 82AC5154
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSDNKRPPCB12B 82AC5154
Product Name Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® Pak Black Plug Housing without Latch 2-4 Position - 1461G1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers