Amphenol Corporation Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions HSDNCRPPCB12A

Description
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions - 69AC4653 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
69AC4653
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions 69AC4653
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions - 69AC4652 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
69AC4652
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions 69AC4652
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC4653
Product Name Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSD Automotive - HSDNERPPCB18A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers