Amphenol Corporation Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions HSDNBRPPCB12B

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions - 82AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
82AC5148
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions 82AC5148
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSDNBRPPCB12B 82AC5148
Product Name Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products