The Amphenol HSD Connector, part number 82AC5146, is a fully shielded automotive connector designed for low-voltage differential signals, compliant with USCAR-2 specifications. It features a compact design suitable for applications such as LVDS cameras, USB, and IEEE 1394. The connector offers enhanced retention force, resistance to reflow soldering temperatures, and a simple assembly design that is patent protected. Constructed from high-temperature polymer and copper alloy, it supports automated assembly with crimp connections. The connector has a maximum contact resistance of 20 mΩ per pin and isolation resistance exceeding 100 mΩ at 500 VDC. It is rated for a temperature range of -40°C to +105°C and has been tested for durability over 25 cycles. The design includes features to prevent damage during mating and ensures high cable retention force. This connector is suitable for various automotive applications, including advanced driver assistance systems and in-vehicle infotainment systems.
HSDNASPPCB14B-VERTIC
AUTOMOTIVE CONN, PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNASPPCB14B | 82AC5146 |
| Product Name | Power Connectors | Automotive Conn, Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector |