Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1336679-HSDNARPPCB13
Category: Connectors, Interconnects>Coaxia
Packaging: Reel - TR
Features: Code A
Connector Type: Plug, Male Pin
Fastening Type: Latch Lock
Contact Termination: Solder
Connector Style: HSD®, Fakra, Quadraxial
Housing Color: Black
Number of Ports: 1
Standard Package: 250
Mounting: Through Hole, Right Angle
Impedance: 100Ohm
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Thermoplastic
Mating Cycles: 25
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: HSDNARPPCB13ADKR,HSD
Base Product Number: HSDNARPP
RoHS Status: RoHS Compliant
Connector
Conn Coaxial Solder RA Thru-Hole PL Gold Over Nickel T/R Product overview: HSDNARPPCB13A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-HSDNARPPCB13A can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1336679-HSDNARPPCB13A | HSDNARPPCB13A | 2026-HSDNARPPCB13A | 69AC4642 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Electronic Connector | Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions | |
| Termination | Solder |